EN
  • EN
  • DE

SN74AS244ANG4

Part No SN74AS244ANG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74AS244
Other Names SN74AS244ANE4,SN74AS244ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259776-SN74AS244ANG4
Ultra Librarian 3D Model Ultra Librarian SN74AS244ANG4 CAD Model

Description

Product Overview: SN74AS244ANG4

The SN74AS244ANG4 is a high-performance octal buffer and line driver designed to interface with 8-bit microprocessors and drive bus lines or buffer memory address registers. Manufactured by Texas Instruments, this integrated circuit is part of their Advanced Schottky (AS) logic family, which is renowned for its fast switching speeds and low power consumption.

This device features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers. The 3-state outputs ensure that the device can be connected directly to a bus-structured system. They can be placed in a high-impedance state, effectively disconnecting the output from the bus, which allows for multiple devices to share the same bus lines without interference.

Key Features:

  • Eight Non-Inverting Buffers with 3-State Outputs
  • Designed for 5V VCC Operation
  • High-Drive Outputs (-15 mA IOH, 64 mA IOL)
  • Typical tpd of 4.5 ns
  • Low Input Current of 1 µA Max
  • Clear and Descriptive Function Labeling on the IC
  • Industry-Standard 20-Pin DIP Package

The SN74AS244ANG4 is designed for 5V power supply systems and boasts a typical propagation delay (tpd) of only 4.5 nanoseconds, which ensures high-speed operation that is essential for modern digital systems. Its high-drive outputs can sink and source increased current levels, making it suitable for driving capacitive loads, such as long bus lines, without compromising signal integrity.

With its low input current requirement, this device minimizes the loading effect on upstream circuits, preserving signal quality and reducing power consumption. The SN74AS244ANG4 is housed in a 20-pin dual in-line package (DIP), which is widely used in through-hole PCB designs. The clear function labeling on the IC simplifies the design and troubleshooting processes, making it a user-friendly component for engineers and technicians.

In summary, the SN74AS244ANG4 from Texas Instruments is a reliable and efficient solution for digital systems requiring high-speed, low-power octal buffering and line driving capabilities. Its advanced features and ease of integration make it a valuable component for a wide range of applications in the electronics industry.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess