EN
  • EN
  • DE

SN74AS181ADWR

Part No SN74AS181ADWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC ARITHMETIC LOGIC UNIT 24-SOIC / Arithmetic Logic Unit IC 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Arithmetic Logic Unit
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256257-SN74AS181ADWR
Ultra Librarian 3D Model Ultra Librarian SN74AS181ADWR CAD Model

Description

Product Overview: SN74AS181ADWR by Texas Instruments

The SN74AS181ADWR is a high-performance arithmetic logic unit (ALU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's advanced Schottky (AS) series, known for its fast switching speeds and low power consumption. The device is encapsulated in a wide-body SOIC package, making it suitable for space-constrained applications.

Key Features

  • Functionality: The SN74AS181ADWR performs arithmetic and logic operations on two 4-bit words. It offers a multitude of functions, including addition, subtraction, and a variety of logic operations such as AND, OR, XOR, and NOT.
  • Speed: With the AS series technology, the device boasts a fast propagation delay, which is critical for high-speed computing and digital signal processing applications.
  • Package: The device comes in a 24-pin SOIC package (suffix DW), which is ideal for surface-mount technology (SMT) and occupies less space on printed circuit boards (PCBs).
  • Power Consumption: It operates with a typical supply voltage of 5V and features a low power consumption, making it suitable for power-sensitive designs.
  • Expandability: Multiple SN74AS181ADWR units can be cascaded to handle larger word sizes, providing scalability for complex operations.

Applications

The SN74AS181ADWR is versatile and can be used in a wide range of applications, including:

  • Microprocessors and microcontrollers
  • Digital signal processors (DSPs)
  • General-purpose arithmetic operations
  • Computational blocks in custom ICs
  • Data processing equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AS181ADWR is no exception, as it is designed to meet or exceed the stringent standards set by the industry. It is also supported by TI's comprehensive technical documentation, ensuring ease of integration into various systems.

Ordering Information

The product is available under the ordering number SN74AS181ADWR and can be sourced through authorized Texas Instruments distributors. Designers and engineers can rely on the availability and support of TI to streamline their product development cycles.

Please note that all technical specifications should be verified with the datasheet provided by Texas Instruments for the most accurate and up-to-date information.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess