EN
  • EN
  • DE

SN74FB2033KRCR

Part No SN74FB2033KRCR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGISTERED TXRX 8BIT 52-QFP / TTL/BTL Registered Transceiver IC 52-QFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74FB
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type TTL/BTL Registered Transceiver
Supply Voltage 4.75V ~ 5.25V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 52-QFP
Supplier Device Package 52-QFP (10x10)
Base Product Number SN74FB2
Standard Package 500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256242-SN74FB2033KRCR
Ultra Librarian 3D Model Ultra Librarian SN74FB2033KRCR CAD Model

Description

Overview of SN74FB2033KRCR by Texas Instruments

The SN74FB2033KRCR is a high-performance, versatile integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This device is part of TI's family of interface products, specifically categorized under the FIFOs (First-In, First-Out) memory section.

The SN74FB2033KRCR serves as a bidirectional, multi-queue FIFO, which allows for efficient data buffering in applications that require data storage and retrieval in the order it was entered. This FIFO buffer is particularly useful in applications involving data communication, networking, and real-time data processing, where it helps to manage data flow between devices operating at different speeds or with different data handling capabilities.

Key Features

  • Capacity: The device boasts a substantial storage capacity, enabling it to handle large amounts of data seamlessly.
  • Data Rate: It supports high-speed data transfers, making it suitable for applications that demand fast data throughput.
  • Interface: The SN74FB2033KRCR is equipped with a user-friendly interface, ensuring ease of integration into various systems.
  • Power Efficiency: Designed with power efficiency in mind, it minimizes power consumption, which is critical for battery-powered or energy-sensitive applications.

Applications

The versatility of the SN74FB2033KRCR allows it to be used in a wide array of applications, including but not limited to:

  • Telecommunications
  • Data communication equipment
  • Networking hardware such as routers and switches
  • Signal processing
  • Industrial control systems

Texas Instruments' commitment to quality ensures that the SN74FB2033KRCR is a reliable component for any application requiring FIFO memory. It is designed to meet the rigorous demands of modern electronic systems, providing designers with a dependable and efficient solution for data management.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess