EN
  • EN
  • DE

MAX8582ETB+T

Part No MAX8582ETB+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC CONV 1.5MHZ CDMA 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Downconverter
Frequency 2.5MHz, 1.5MHz
RF Type Cellular, CDMA
Secondary Attributes 60MOhm Bypass in TDFN
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 706806-MAX8582ETB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8582
Introduction Date Nov 1, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX8582ETB+T CAD Model

Description

The MAX8582ETB+T from Maxim Integrated is a high-performance, low-voltage, single-phase, synchronous buck controller designed to deliver precise voltage regulation and power management. This advanced integrated circuit (IC) is particularly suitable for portable electronics, where efficient power conversion extends battery life and improves performance.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it versatile for various applications.
  • High Efficiency: Its synchronous buck topology ensures high efficiency, which is crucial for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in different design specifications.
  • Compact Package: The MAX8582ETB+T comes in a compact, thermally efficient TQFN package, which saves precious board space and is ideal for space-constrained applications.
  • Integrated MOSFET Drivers: With integrated MOSFET drivers, the device reduces external component count, simplifying design and reducing overall system cost.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The MAX8582ETB+T is designed to meet the needs of a range of applications, including:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Wireless and DSL Modems
  • Other Battery-Powered Devices

Ordering Information

The product is offered in a tape and reel format, denoted by the "+T" suffix in the part number, facilitating automated manufacturing processes. The MAX8582ETB+T is available for order, providing designers with a reliable and efficient power management solution.

Conclusion

Maxim Integrated's MAX8582ETB+T is an excellent choice for designers looking for a power-efficient, feature-rich, synchronous buck controller. Its combination of efficiency, adjustability, and protection features, along with its compact packaging, makes it an ideal solution for a wide range of power management applications in portable electronics.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess