EN
  • EN
  • DE

1SMC8.5AT3G

Part No 1SMC8.5AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 8.5V
Minimum Breakdown Voltage 9.44V
Max Clamping Voltage 14.4V
Peak Pulse Current(Ippm) 104.2A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002828-1SMC8.5AT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMC8.5AT3G CAD Model

Description

The ON Semiconductor 1SMC8.5AT3G is a robust, high-performance device designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning surges. This voltage suppressor is a valuable component for a wide range of applications, including automotive systems, data lines, and power supplies, where transient voltage protection is critical.

Engineered with precision, the 1SMC8.5AT3G belongs to ON Semiconductor's family of Surface Mount Transient Voltage Suppressors (TVS) that are optimized to dissipate high transient power and minimize the risk of damage to your electronic devices. The device is capable of clamping action in a mere picosecond range, ensuring immediate response to overvoltage events, thus safeguarding the integrity of your circuits.

The 1SMC8.5AT3G features a stand-off voltage of 8.5V, which makes it suitable for a variety of voltage levels commonly used in electronic circuits. It has a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which allows it to withstand significant energy spikes without degradation. The component is bidirectional, which means it provides symmetrical protection for both polarities of voltage transients.

This device comes in a compact SMC package that is designed for surface mount applications. It meets the rigorous standards of ISO 7637-2 & 3 for load dump, making it a reliable choice for automotive environments. Additionally, it complies with the following standards: IEC 61000-4-2 for Electrostatic Discharge (ESD), IEC 61000-4-4 for Electrical Fast Transients (EFT), and IEC 61000-4-5 for surge immunity. These certifications underscore its capability to withstand severe environmental conditions while maintaining its protective functions.

In summary, the ON Semiconductor 1SMC8.5AT3G is a versatile and reliable TVS device that offers excellent transient voltage suppression, ensuring the safety and longevity of your electronic systems. Its high power dissipation, fast response time, and compliance with various industry standards make it an essential component for any application requiring robust overvoltage protection.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess