The SN74LS92N, a product from Texas Instruments, is a 4-bit binary counter integrated circuit, belonging to the 74LS logic family. This device is designed to provide reliable, high-speed counting operations in digital systems. The SN74LS92N is widely used in various applications such as timers, frequency dividers, and other sequential logic circuits.
Key Features
- Logic Family: 74LS (Low-Power Schottky)
- Counting Mode: Binary
- Operating Voltage: Typically 5V
- Count Frequency: High, with a typical maximum count rate of 42 MHz
- Output Current: -0.4 mA to 8 mA
- Package: DIP (Dual In-line Package) for easy insertion into socket or soldering onto a PCB
Product Description
The SN74LS92N is constructed using bipolar silicon technology coupled with the Schottky barrier diode process which gives it the characteristic low power consumption and high speeds. The device has a 4-bit binary counter which is partitioned into two sections: a 2-bit high-speed and a 2-bit low-speed counter. This enables the SN74LS92N to handle a wide range of counting applications.
Its design ensures that it can directly drive indicators or displays with the typical 5V operating voltage. The counter advances on the falling edge of the clock signal, providing precise control over the counting sequence. The clear function is synchronous, and when activated, it resets the counter to its zero state.
With a standard DIP packaging, the SN74LS92N is ideal for prototyping and mass production. Its robust design ensures a long operational life and stable performance in a wide range of environmental conditions. The pin configuration is industry-standard, which makes it easy to upgrade existing designs that use older or slower counters.
Overall, the SN74LS92N from Texas Instruments is a versatile, reliable, and efficient choice for designers looking to incorporate a 4-bit binary counter into their digital systems.