EN
  • EN
  • DE

SN74ALVTH162245GR

Part No SN74ALVTH162245GR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 32mA, 32mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1099429-SN74ALVTH162245GR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH162245GR CAD Model

Description

SN74ALVTH162245GR - Texas Instruments

The SN74ALVTH162245GR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with two distinct purposes: to transmit data from one bus to another, or to isolate a bus for test, maintenance, or power-down situations. Crafted with advanced technology, this integrated circuit is part of the ALVTH series and is particularly suitable for high-speed signal transmission while maintaining low power consumption.

Key Features

  • Technology: The device is built on BiCMOS technology, which combines the high speed of bipolar transistors with the low power consumption of CMOS transistors, making it ideal for high-speed and low-power applications.
  • Bus Hold Data Inputs: The SN74ALVTH162245GR comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing board space requirements.
  • High-Speed Data Transfer: With a capability to support data transfer rates up to the megabit range, this transceiver is well-suited for high-speed data communication in a variety of digital systems.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2.3V to 3.6V, providing design flexibility to interface with different logic levels.
  • Flow-Through Architecture: The pin-out design of the SN74ALVTH162245GR facilitates easy PCB layout with a flow-through architecture that simplifies the routing of traces on a printed circuit board.

Applications

The SN74ALVTH162245GR is versatile and can be used in a wide array of applications, including:

  • High-speed data paths and buffering in servers and routers
  • Signal isolation and level shifting in mixed-voltage systems
  • Communication backplanes
  • Bus interface and extension in microprocessor and microcontroller-based systems
  • Memory interfacing in computing and data storage devices

Package and Quality

This device is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. Additionally, the SN74ALVTH162245GR is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product complies with their stringent standards, ensuring a reliable and high-performing solution for your circuit needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3757 $50.7195
325+ $0.3083 $100.1975
505+ $0.2987 $150.8435
695+ $0.2890 $200.8550
895+ $0.2794 $250.0630
1,200+ $0.2505 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess