EN
  • EN
  • DE

TP3067MM/NOPB

Part No TP3067MM/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 219640-TP3067MM/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3067MM/NOPB CAD Model

Description

The TP3067MM/NOPB is a high-performance integrated circuit from Texas Instruments, designed for use in sophisticated telecommunication applications. This advanced chip is a key component in the creation of efficient and reliable communication systems, making it an ideal choice for designers looking to implement cutting-edge technology in their products.

Key Features

  • Integrated Interface: The TP3067MM/NOPB includes an integrated interface for seamless connectivity with other components in a telecommunication system, ensuring smooth and efficient operation.
  • High-Speed Functionality: With its ability to handle high-speed data transmission, this IC meets the demanding requirements of modern telecommunication networks.
  • Low Power Consumption: Designed with power efficiency in mind, the TP3067MM/NOPB minimizes energy usage, making it suitable for applications where power conservation is critical.
  • Durability: The robust design of the TP3067MM/NOPB ensures long-term reliability, even in harsh operating conditions commonly found in industrial environments.
  • Compact Size: Its small form factor enables integration into space-constrained designs without compromising performance.

Applications

The TP3067MM/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • VoIP solutions
  • Wireless communication infrastructure
  • Data networking equipment
  • Enterprise communication systems

Technical Specifications

The TP3067MM/NOPB boasts an array of technical specifications that make it a top choice for developers:

  • Supply Voltage: The device operates at a nominal supply voltage, ensuring compatibility with standard power supplies.
  • Operating Temperature: It is designed to operate within a broad temperature range, accommodating various environmental conditions.
  • Package: The IC is available in a surface-mount package, which is conducive to modern PCB design and manufacturing techniques.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TP3067MM/NOPB is no exception. This product is manufactured to meet high industry standards, ensuring both quality and reliability for critical communication systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess