EN
  • EN
  • DE

MP6-3E-LLE-00

Part No MP6-3E-LLE-00
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 2X12V 5V 800W / Enclosed AC DC Converters 4 Output 5V 12V 12V 5V 85 ~ 264 VAC, 120 ~ 300 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series MP6 (800W)
Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 4
Voltage - Input 85 ~ 264 VAC, 120 ~ 300 VDC
Voltage - Output 1 5V
Voltage - Output 2 12V
Voltage - Output 3 12V
Voltage - Output 4 5V
Current - Output 1 120 A
Current - Output 2 1 A
Current - Output 3 1 A
Current - Output 4 2 A
Power (Watts) 800W
Applications ITE (Commercial), Medical
Efficiency 85%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Universal Input
Mounting Type Chassis Mount
Approval Agency CB, CE, CSA, UL, VDE
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.7018
Standard Package 1
Win Source Part Number 1079997-MP6-3E-LLE-00
Ultra Librarian 3D Model Ultra Librarian MP6-3E-LLE-00 CAD Model

Description

The MP6 (800W) is a power supply unit manufactured by Artesyn Embedded Power that is designed for external or internal use.

  • Type: Enclosed
  • Features: Adjustable output, PFC, remote on/off, and universal input
  • Packaging: Bulk
  • Applications: ITE (Commercial) and medical
  • Supply and Demand Status: Limited

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess