EN
  • EN
  • DE

SN74ALVCHG162280GR

Part No SN74ALVCHG162280GR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 80TSSOP / Registered Bus Exchanger 16 ~ 32-Bit 80-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHG
Package Tape & Reel
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 16 ~ 32-Bit
Current - Output High, Low 6mA, 6mA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 80-TSSOP
Base Product Number SN74ALVCH
Other Names 296-6286-1R,-74ALVCHG162280GRE4R,-296-6286-1,2156-SN74ALVCHG162280GR-TITR,74ALVCHG162280GRE4,-74ALVCHG162280GRG4R,Q1255597A,296-6286-6,296-6286-2,74ALVCHG162280GRE4,296-6286-1,74ALVCHG162280GRG4,TEXTISSN74ALVCHG162280GR,296-6286-2R,74ALVCHG162280GRG4,-74ALVCHG162280GRE4,-74ALVCHG162280GRG4,-296-6286-1,2156-SN74ALVCHG162280GR,-SN74ALVCHG162280GRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255953-SN74ALVCHG162280GR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHG162280GR CAD Model

Description

Product Overview: SN74ALVCHG162280GR by Texas Instruments

The SN74ALVCHG162280GR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device belongs to the ALVCH series, which is known for its low-voltage, high-speed operation. The product is a 12-bit to 24-bit multiplexed D-type latch with 3-state outputs, making it an ideal choice for applications requiring high-speed data storage and transfer.

Key Features

  • High-Speed Operation: The SN74ALVCHG162280GR is capable of operating at high speeds, which is essential for modern digital systems that require rapid data processing.
  • Low-Voltage Operation: This device operates at a low voltage range, which helps in reducing power consumption without sacrificing performance.
  • Bus-Hold Data Inputs: The latch features bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and simplify board design.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to ensure that the outputs are effectively disconnected when not in use.

Applications

The versatility of the SN74ALVCHG162280GR makes it suitable for a wide range of applications, including:

  • Data storage and retrieval systems
  • Communication interfaces
  • High-speed data paths
  • Bus interface and expansion

Product Specifications

  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance in extreme conditions.
  • RoHS Compliant: The product adheres to the RoHS directive, which limits the use of certain hazardous substances in electronic equipment.

The SN74ALVCHG162280GR represents Texas Instruments' commitment to providing advanced technology that meets the needs of a rapidly evolving electronic industry. Its high-speed, low-voltage operation combined with the robustness and reliability of TI's products make it a top choice for designers and engineers looking to create efficient and high-performing systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess