EN
  • EN
  • DE

SN74ALVCH373ZQNR

Part No SN74ALVCH373ZQNR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL TRANSP D-LATCH 20-VFBGA / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number 74ALVCH373
Other Names -296-23239-1,-SN74ALVCH373ZQNRR,296-23239-6,-296-23239-1R,296-23239-1R,2156-SN74ALVCH373ZQNR,TEXTISSN74ALVCH373ZQNR,296-23239-6R,296-23239-1,296-23239-2,296-23239-2R,SN74ALVCH373ZQNR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257343-SN74ALVCH373ZQNR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH373ZQNR CAD Model

Description

The SN74ALVCH373ZQNR is a high-performance, octal transparent D-type latch integrated circuit designed and manufactured by Texas Instruments. This advanced device is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface logic. The SN74ALVCH373ZQNR operates with a 2.5V to 3.6V VCC supply, making it an ideal choice for interfacing with 3.3V components in modern digital systems.

Key Features

  • Logic Type: Octal Transparent D-type Latches
  • Operating Voltage: 2.5V to 3.6V
  • Output Current: ±24mA
  • IC Interface Type: Latch
  • Mounting Type: Surface Mount
  • Package / Case: 20-VQFN (3.5x4.5)
  • Propagation Delay Time: 2.6ns at 3.3V, 50pF
  • Operating Temperature Range: -40°C to 85°C

Performance and Quality

The SN74ALVCH373ZQNR is designed for high-speed operation, with a typical propagation delay time of just 2.6ns at 3.3V and 50pF. This makes it an excellent choice for critical timing applications. Additionally, the device can source or sink up to 24mA of output current, providing robust drive capability.

Applications

This integrated circuit is suitable for a wide array of applications. It is commonly used in data storage and retrieval systems where temporary data storage is required. Due to its high-speed performance, it is also ideal for use in telecommunications, computing, and networking equipment, as well as in industrial control systems where reliable data latching is necessary.

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALVCH373ZQNR is no exception and is designed to meet or exceed the stringent requirements of the industrial temperature range of -40°C to 85°C. For designers and engineers, Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the SN74ALVCH373ZQNR into various projects.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0431 $52.1550
120+ $0.8559 $102.7080
185+ $0.8292 $153.4020
250+ $0.8024 $200.6000
325+ $0.7757 $252.1025
435+ $0.6954 $302.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess