Product Overview: CD54HCT373F3A from Texas Instruments
The CD54HCT373F3A is a high-performance, CMOS logic-level octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HCT family, which means it is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into a wide range of digital systems that require TTL compatibility.
The CD54HCT373F3A features eight latches with 3-state outputs in a single package, providing a convenient means to interface 8-bit data from a bus-oriented system. Each latch is transparent; that is, data on the input will appear at the output when the latch enable (LE) is high, and will be retained when LE is low. The 3-state outputs ensure that the latches can be connected directly to a bus, and can be either driven high, driven low, or placed in a high-impedance state, thereby preventing bus contention.
Key Specifications:
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State
- Number of Channels: 8
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: Ceramic Flatpack
- Propagation Delay Time: Fast propagation delays for high-speed operation
The device is fabricated using Texas Instruments' advanced silicon-gate CMOS technology, which provides the inherent benefits of CMOS—low power consumption and high noise immunity. The CD54HCT373F3A is also characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications where robust performance is required under extreme temperature conditions.
Typically utilized in control and data storage applications, the CD54HCT373F3A is a versatile component that can be used in a variety of digital circuits. Its reliability and high-speed operation make it an excellent choice for designers looking to optimize their systems with efficient data handling and bus management capabilities.
For additional information, including detailed technical specifications, pin configurations, and application notes, please refer to the official Texas Instruments product datasheet and support documentation.