EN
  • EN
  • DE

S100X125VADY

Part No S100X125VADY
Manufacturer Panduit Corp
Catalog Labels, Labeling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Label Type Self Laminating
Label Size 1.00" x 1.25" (25.4mm x 31.8mm)
Color White
Material Vinyl
For Use With/Related Products Dot-Matrix Printer
Temperature Range - Operating -40°C ~ 66°C
Other Names 298-23409,S100X125VADY,07498343942
Standard Package 5,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1308739-S100X125VADY
Ultra Librarian 3D Model Ultra Librarian S100X125VADY CAD Model

Description

The Panduit S100X125VADY is a vinyl cloth label designed for use with thermal transfer printers. These labels offer a flexible solution for identifying wires, cables, and other components, particularly on curved or irregular surfaces. Their conformability makes them well-suited for environments where a durable yet adaptable labeling solution is required.

Applications:

  • Wire and Cable Marking: Efficiently labels wires and cables, ensuring easy identification in complex systems.
  • Component Identification: Provides clear labeling for electronic components and other parts in various applications.
  • Patch Panel Labeling: Facilitates organized identification of ports and connections on patch panels.
  • Curved Surface Labeling: Ideal for labeling curved or irregular surfaces, such as pipes, conduits, and rounded objects.
  • General-Purpose Labeling: Suitable for a variety of general labeling needs in industrial, commercial, and residential environments.

Features:

  • Vinyl Cloth Material: Offers excellent flexibility, enabling the label to conform to curved or irregular surfaces.
  • Thermal Transfer Printable: Designed for use with thermal transfer printers, ensuring durable and high-quality printing.
  • Permanent Acrylic Adhesive: Provides a strong and reliable bond to a wide range of surfaces, including those that are slightly textured.
  • Good Resistance to Abrasion and Chemicals: Offers moderate resistance to abrasion, chemicals, and solvents, maintaining legibility in challenging conditions.
  • UL Recognized: Meets UL standards for safety and performance.

Benefits:

  • Conformable: Flexibly adapts to curved and irregular surfaces for secure adhesion.
  • Durable Printing: Thermal transfer printing ensures long-lasting and clear identification.
  • Reliable Adhesion: Provides a strong bond to various surfaces, preventing the label from peeling or falling off.
  • Versatile: Suitable for a wide range of applications and environments.
  • Easy to Use: Simple to print and apply, saving time and labor costs.

Technical Specifications:

  • Label Size: 1.00" x 1.25" (25.4 mm x 31.8 mm)
  • Material: Vinyl Cloth
  • Adhesive: Permanent Acrylic
  • Color: White
  • Printer Compatibility: Thermal Transfer Printers
  • Operating Temperature: -4°F to 176°F (-20°C to 80°C)

The Panduit S100X125VADY labels are engineered to provide consistent, reliable performance in applications requiring flexibility and durability. With their conformable vinyl cloth material and strong acrylic adhesive, these labels offer an effective solution for a broad spectrum of labeling requirements.

You May Also Be Interested in

Brady Corporation
SLEEVE, 0.5 IN DIA X 2 IN W / Label
Need more? Email Us
Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
TE Connectivity
D-SCE-25-50-S2C150-9-CS876
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/2
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-2-
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-5
Need more? Email Us
TE Connectivity
TMS-SCE-1K-1-2.0-S1-9-CS8755
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-2-CS876
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess