EN
  • EN
  • DE

LM3S9D92-IQC80-A1

Part No LM3S9D92-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 65
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S9D92
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923184-LM3S9D92-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S9D92-IQC80-A1 CAD Model

Description

The LM3S9D92-IQC80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This sophisticated MCU is part of the Stellaris® family, which is renowned for its advanced connectivity features, robust processing capabilities, and a flexible set of peripherals that make it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The LM3S9D92-IQC80-A1 is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, delivering the efficient processing required for complex and demanding applications.
  • Memory: It comes with ample memory resources, including 256KB of Flash memory for program storage and 96KB of SRAM for data, ensuring smooth operation and sufficient space for advanced applications.
  • I/O and Peripherals: This MCU boasts an extensive range of peripherals such as multiple serial communication interfaces (UART, SPI, I2C, CAN), USB On-The-Go/Host/Device, analog-to-digital converters, and digital I/Os. These features provide versatility and make it easy to interface with various external components and systems.
  • Connectivity: With its integrated Ethernet MAC+PHY, the LM3S9D92-IQC80-A1 offers robust network connectivity options, making it suitable for IoT applications and other networked systems.
  • Package: The device is provided in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications while still offering a rich set of I/O options.
  • Power Efficiency: Designed with power efficiency in mind, the MCU features multiple power-saving modes, which allow for reduced power consumption during idle or low-activity periods, thereby extending the lifespan of battery-powered devices.

Applications

The LM3S9D92-IQC80-A1 is a versatile MCU that can be utilized in a variety of applications, including but not limited to industrial control systems, automotive electronics, home automation, point-of-sale machines, and medical devices. Its robust feature set ensures that it can meet the stringent requirements of modern embedded systems.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support network, which includes detailed datasheets, application notes, development tools, and a strong online community. These resources are designed to accelerate the development process and help bring products to market faster.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess