EN
  • EN
  • DE

SN74ALVCH16903DLR

Part No SN74ALVCH16903DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 12BIT 56SSOP / Universal Bus Driver 12-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 12-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCH16903DLR,TEXTISSN74ALVCH16903DLR,2156-SN74ALVCH16903DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255969-SN74ALVCH16903DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16903DLR CAD Model

Description

The SN74ALVCH16903DLR from Texas Instruments is a high-performance, 18-bit universal bus transceiver that operates from a 2.3 V to 3.6 V VCC. It is designed for low-voltage operation and high-speed interfacing, suitable for a wide range of applications in modern digital systems. The device is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high noise immunity.

This transceiver features two 9-bit back-to-back registers that enable independent front and back bus operation and provides for live insertion and withdrawal (hot swapping). Its bus-hold data inputs eliminate the need for external pull-up/pull-down resistors, simplifying the design and saving board space.

The SN74ALVCH16903DLR supports bidirectional data flow, with control functions that allow multiplexed transmission of data directly from the input bus or from the internal registers. Data on the A or B bus will be clocked into the registers as the appropriate clock pin (CLKAB or CLKBA) is toggled. Output Enable (OE) and Direction (DIR) pins offer further control by allowing the user to manage the direction of data flow and the strength of the bus connection, which is particularly useful for interfacing with different bus standards in a mixed-voltage environment.

Key features of the SN74ALVCH16903DLR include:

  • Member of the Texas Instruments Widebus™ Family
  • Bidirectional data flow with dual 9-bit bus transceiver and storage
  • Operates from 2.3 V to 3.6 V
  • ±24-mA output drive at 3.3 V
  • Bus-hold data inputs eliminate the need for external pull-up/pull-down resistors
  • 4-ns max tPD (Propagation Delay)

With its robust design and advanced features, the SN74ALVCH16903DLR is ideal for applications requiring high-speed data transfer and interfacing, including telecommunications, computing, and industrial systems. Its small form factor packaging options, including the 56-pin SSOP (DL) package, make it a versatile choice for space-constrained applications.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2575 $61.2875
10+ $10.0575 $100.5750
16+ $9.7432 $155.8912
22+ $9.4289 $207.4358
28+ $9.1146 $255.2088
37+ $8.1717 $302.3529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess