EN
  • EN
  • DE

F59L2G81A-25TIG

Part No F59L2G81A-25TIG
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823086-F59L2G81A-25TIG
Ultra Librarian 3D Model Ultra Librarian F59L2G81A-25TIG CAD Model

Description

The F59L2G81A-25TIG is a 2Gbit (256M x 8) NAND Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology Inc.). Similar to the F59L2G81A-25T, it's a non-volatile memory solution suited for embedded systems and storage applications. The 'IG' suffix likely denotes an industrial grade specification, implying a wider operating temperature range and enhanced reliability compared to the standard commercial grade part.

Applications

  • Industrial Embedded Systems: Specifically designed for use in industrial applications requiring robust and reliable storage.
  • Automotive Systems: Suitable for automotive applications where wide temperature ranges and high reliability are essential.
  • IoT Devices: Can be used in IoT devices deployed in harsh environments.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.
  • Industrial PCs: Found in industrial personal computers requiring non-volatile storage.

Features

  • Density: 2Gbit (256M x 8) capacity.
  • Industrial Grade: Designed for extended temperature ranges (e.g., -40°C to +85°C) and high reliability.
  • Page Size: Typically features a page size of 2KB or 4KB.
  • Interface: Standard NAND flash interface.
  • Voltage: Operates on a 3.3V power supply.
  • Endurance: Offers a specified number of program/erase cycles.
  • Package: Available in various package types for surface mounting.

Benefits

  • Wide Temperature Range: Operates reliably in extreme temperatures, making it suitable for industrial environments.
  • High Reliability: Enhanced reliability features ensure data integrity in harsh conditions.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Access Times: Offers relatively fast read and write speeds.
  • Low Power Consumption: Optimized for low power operation.
  • Cost-Effective: Provides a cost-efficient storage solution for industrial applications.

Additional Details

The 'IG' designation of the F59L2G81A-25TIG suggests that it has undergone additional testing and qualification processes to meet the stringent requirements of industrial applications. This typically includes extended temperature cycling, burn-in testing, and other stress tests to ensure long-term reliability. Like other NAND flash devices, it incorporates error correction codes (ECC) to maintain data integrity. Always consult the official ESMT datasheet for precise specifications, operating conditions, and reliability data before implementing this device in a design. The datasheet will provide crucial information regarding temperature ratings, voltage requirements, timing characteristics, and endurance specifications.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess