EN
  • EN
  • DE

SN74ALVCH16901DGG

Part No SN74ALVCH16901DGG
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description REGISTERED BUS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALVCH16901
Standard Package 108 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 838339-SN74ALVCH16901DGG
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16901DGG CAD Model

Description

The SN74ALVCH16901DGG from Texas Instruments is a versatile and high-performance integrated circuit that belongs to the ALVCH family, known for its advanced low-voltage CMOS technology. This particular device is a universal bus transceiver featuring a 12-bit interface that is designed to facilitate bidirectional communication between two buses. The product is suitable for a wide range of applications that require fast data transfer and low power consumption, making it an ideal choice for modern digital systems.

Key Features:

  • Bus Interface: The SN74ALVCH16901DGG offers a 12-bit bidirectional data interface, which is capable of transferring data at high speeds with minimal signal degradation.
  • Technology: Utilizing advanced low-voltage CMOS technology, this device ensures reduced power consumption while maintaining high-speed operation, essential for battery-powered and power-sensitive applications.
  • Voltage Range: It operates at a nominal supply voltage of 2.5V to 3.6V, providing compatibility with various digital systems without the need for level shifting.
  • Drive Capability: The transceiver is equipped with ±24-mA output drive at 3.3 V, which is robust enough to drive high-capacitive loads while maintaining signal integrity.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on its data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Package: The SN74ALVCH16901DGG is housed in a slim TSSOP (Thin Shrink Small Outline Package) with 56 pins, providing a compact footprint for space-constrained applications.

Applications:

With its high-speed data transfer capabilities and low-voltage operation, the SN74ALVCH16901DGG is well-suited for a variety of applications, including:

  • Memory interfacing
  • Data communication systems
  • Networking equipment
  • Signal routing
  • High-speed data acquisition

In conclusion, the SN74ALVCH16901DGG from Texas Instruments is a reliable and efficient solution for designers looking to improve data transfer rates while minimizing power consumption in their digital systems. Its robust feature set and packaging options make it a flexible choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess