EN
  • EN
  • DE

SN74ALVCH16835DGGR

Part No SN74ALVCH16835DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel - TR
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1253908-SN74ALVCH16835DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALVCH16835
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16835DGGR CAD Model

Description

SN74ALVCH16835DGGR by Texas Instruments

The SN74ALVCH16835DGGR is a high-performance, 18-bit universal bus driver from Texas Instruments, designed to cater to the demanding needs of high-speed data transfer and signal buffering. This integrated circuit is part of the ALVCH series, which is known for its low-voltage operation and high-speed interfacing capabilities. The device is particularly suitable for applications that require a bidirectional interface between different voltage domains.

Constructed with an advanced BiCMOS technology, the SN74ALVCH16835DGGR is capable of operating with a minimal supply voltage of 2.3V, making it an energy-efficient option for modern electronic systems. Its maximum voltage can go up to 3.6V, allowing for a degree of flexibility in various power supply scenarios. The device is characterized by its robust I/O tolerance, which is essential for maintaining signal integrity in mixed-voltage environments.

This universal bus driver features 18-bit I/Os, which are divided into two separate 9-bit bus transceivers with 3-state outputs. Each 9-bit section can be independently controlled, thus providing designers with the flexibility to manage data flow in either direction. The SN74ALVCH16835DGGR is equipped with series damping resistors on the outputs, which help reduce EMI and compensate for line reflections, thereby ensuring cleaner signal transmission.

The packaging of the SN74ALVCH16835DGGR is a 56-pin TSSOP (Thin Shrink Small Outline Package), designated by the DGGR suffix. This compact package is suitable for space-constrained applications, while also providing good thermal performance and high pin count for complex interfacing requirements.

With its fast edge rates and the ability to drive heavily loaded buses with up to ±12 mA of output drive at 3.3V, this device is ideal for a wide range of applications, including memory interfacing, data communication, and high-speed backplane operations. The SN74ALVCH16835DGGR also features multiple ground pins for better noise performance, contributing to its reliability and efficiency in high-speed digital systems.

In summary, the SN74ALVCH16835DGGR from Texas Instruments is a versatile, low-voltage, high-speed 18-bit universal bus driver that offers designers the performance and flexibility required for today's advanced digital interfacing challenges.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
IDT, Integrated Device Technology Inc
Lowest to $0.9390
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess