EN
  • EN
  • DE

SN74ALVCH16543DL

Part No SN74ALVCH16543DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Manufacturer Texas Instruments
Series 74ALVCH
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name 74ALVCH16543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-5237-5, -296-5237-5-ND, -74ALVCH16543DLG4, 74ALVCH16543DLG4-ND, -74ALVCH16543DLG4-NDR, 74ALVCH16543DLG4, -296-5237-5, -SN74ALVCH16543DL-NDR, 296-5237-5-NDR
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896480-SN74ALVCH16543DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16543DL CAD Model

Description

The SN74ALVCH16543DL from Texas Instruments is a high-performance, 16-bit registered transceiver designed for 2.5-V to 3.6-V VCC operation. This device is part of TI's advanced low-voltage CMOS (ALVC) family, which offers a balance of speed and power consumption, making it ideal for a variety of data transmission and buffering applications where low operational power and high-speed performance are required.

Key Features:

  • High-Speed Data Transmission: The SN74ALVCH16543DL is capable of transferring data at speeds that are suitable for demanding applications, ensuring efficient communication between devices.
  • Low Power Consumption: Engineered to consume minimal power, this transceiver is optimal for power-sensitive designs, contributing to overall energy efficiency.
  • Wide Operating Voltage Range: With a 2.5-V to 3.6-V VCC operation range, it offers flexibility for integration into various system voltage levels.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Dual-Ported Design: The bidirectional data path allows for versatile dual-port communication, with 3-state outputs that contribute to bus-oriented systems.

Applications:

The SN74ALVCH16543DL is particularly suitable for data transfer and storage applications where high-speed and low-power operation are crucial. It is commonly used in:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • High-speed data acquisition systems
  • Industrial control systems

Product Specifications:

  • Part Number: SN74ALVCH16543DL
  • Manufacturer: Texas Instruments
  • Package: 56-Pin SSOP (DL)
  • RoHS: Compliant

For detailed information about the SN74ALVCH16543DL, including data sheets, technical documentation, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2421 $51.5683
55+ $1.8397 $101.1835
85+ $1.7822 $151.4870
116+ $1.7247 $200.0652
150+ $1.6673 $250.0950
201+ $1.4948 $300.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess