EN
  • EN
  • DE

SN74LVC1G125GW

Part No SN74LVC1G125GW
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095164-SN74LVC1G125GW
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G125GW CAD Model

Description

Product Overview: SN74LVC1G125GW

The SN74LVC1G125GW from NXP Semiconductors is a single buffer gate with a 3-state output, designed to operate from 1.65 V to 5.5 V. This feature allows the device to be used in a mixed-voltage system environment, ensuring compatibility with a wide range of other logic products. The device is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Operating Voltage Range: The SN74LVC1G125GW operates between 1.65 V and 5.5 V, making it ideal for interfacing with both 3.3 V and 5 V systems.
  • High-Speed Interface: With a typical propagation delay of only 3.4 ns, this device is suitable for high-speed applications.
  • Low Power Consumption: The device's low dynamic power consumption, coupled with a very low static power consumption, makes it energy-efficient for today's eco-conscious designs.
  • 3-State Output: The 3-state output allows the device to be placed in a high-impedance mode, effectively disconnecting the output from the circuit, which is useful in multiplexing applications.
  • ESD Protection: It has enhanced electrostatic discharge (ESD) protection, which ensures robustness and longevity in harsh environments.

Applications

The versatility of the SN74LVC1G125GW makes it suitable for a variety of applications, including:

  • Bus line driving
  • Memory address driving
  • Buffering for data transmission lines
  • Logic level shifting between different voltage domains

Package Information

The device is housed in a compact SOT-353 (SC-70) package, which is optimized for space-constrained applications. It is provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The SN74LVC1G125GW is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess