EN
  • EN
  • DE

AD7590DIKN

Part No AD7590DIKN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DI CMOS ANALOG SWITCHES WITH DATA LATCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137491-AD7590DIKN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7590DIKN CAD Model

Description

Analog Devices Inc. AD7590DIKN Overview

The AD7590DIKN is a high-performance, CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of analog technology. This device features a dual 4-channel configuration, which allows users to select one of four differential inputs to be connected to a common differential output. Its compact DIP (Dual In-line Package) makes it suitable for a wide range of applications, including data acquisition systems, test equipment, and signal routing tasks.

Key Features

  • Channel Configuration: The AD7590DIKN boasts a dual 4-channel multiplexer, providing flexibility for multiple signal routing possibilities.
  • Low On-Resistance: This device offers a low on-resistance (RON) which minimizes signal attenuation and ensures high signal integrity.
  • Single or Dual Supply Operation: It can operate from a single +15V supply or dual ±15V supplies, catering to a variety of power requirements.
  • Break-Before-Make Switching: The multiplexer incorporates break-before-make switching action, preventing momentary shorting when switching between channels.
  • Low Power Consumption: With CMOS technology, the AD7590DIKN exhibits low power consumption, making it ideal for power-sensitive applications.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Signal Routing
  • Industrial Process Control
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7590DIKN is no exception. This device is designed to meet stringent industry standards, ensuring high reliability and performance consistency. Whether for prototyping or mass production, the AD7590DIKN is a versatile component that can meet the needs of engineers and designers across various industries.

Technical Specifications

The AD7590DIKN operates over a wide temperature range and has a fast switching time. Detailed technical specifications can be found in the product datasheet, which includes information on the operational temperature range, switching times, power requirements, and mechanical dimensions, allowing designers to integrate this multiplexer into their systems with precision and confidence.

For those looking to incorporate a robust and versatile analog multiplexer into their designs, the AD7590DIKN from Analog Devices Inc. offers a compelling blend of performance, reliability, and flexibility.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess