EN
  • EN
  • DE

SN74ALVCH16525DGG

Part No SN74ALVCH16525DGG
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253903-SN74ALVCH16525DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16525DGG CAD Model

Description

The SN74ALVCH16525DGG is a high-performance, 16-bit bus transceiver from Texas Instruments designed to facilitate bidirectional communication between two buses. The device is part of the advanced low-voltage CMOS (ALVC) family, which offers a perfect balance between speed and power consumption, making it suitable for a wide range of applications in modern digital systems.

Key Features

  • Operational Range: The transceiver operates at a voltage range of 2.3V to 3.6V, which allows for low-voltage operation and compatibility with mixed-voltage system environments.
  • High Speed: With a typical tpd of 3.2 ns at 3.3V, the device is optimized for high-speed signal transfer, which is essential for high-performance computing and data communication systems.
  • Low Power Consumption: The ALVC technology ensures that the device has a reduced power consumption without compromising on speed, making it ideal for power-sensitive applications.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors and helps to maintain last known states on the bus during power down or float conditions.
  • Flow-Through Architecture: The pinout design facilitates easy PCB layout by following the natural flow of data lines, which helps to reduce signal skew and improve signal integrity.

Applications

The SN74ALVCH16525DGG is versatile and can be used in various applications, including:

  • Bus interface or signal buffering between different voltage domains
  • High-speed data transmission paths
  • Server and telecom infrastructure
  • Networking equipment and data centers
  • Industrial control systems

Package and Quality

This device is available in a 56-pin TSSOP (DGG) package, which offers a compact footprint while still providing excellent thermal performance. Texas Instruments is committed to the highest quality standards and ensures that the SN74ALVCH16525DGG meets or exceeds industry requirements for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2563 $57.7689
7+ $15.8001 $110.6007
10+ $15.3063 $153.0630
14+ $14.8126 $207.3764
18+ $14.3188 $257.7384
24+ $12.8376 $308.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess