EN
  • EN
  • DE

DSC1001AL5-025.0000

Part No DSC1001AL5-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Absolute Pull Range (APR) -
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth -
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead Exposed Pad
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366448-DSC1001AL5-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001AL5-025.0000 CAD Model

Description

The DSC1001AL5-025.0000 is a high-performance silicon MEMS oscillator from Microchip Technology, designed to provide a reliable and precise clock signal for a wide range of electronic applications. This state-of-the-art component is part of Microchip's extensive line of timing solutions that are recognized for their quality, stability, and ease of integration.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, which is ideal for applications requiring a standard clock signal.
  • Package: Enclosed in a compact 4-SMD, no lead package, the DSC1001AL5-025.0000 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • Supply Voltage: It has a supply voltage range of 1.71V to 3.63V, making it versatile for use in various devices with different power requirements.
  • Stability: The oscillator offers excellent frequency stability, which is crucial for maintaining the performance and reliability of the end application.
  • Operating Temperature Range: It is built to operate over an industrial temperature range of -40°C to 85°C, ensuring functionality under extreme conditions.
  • Low Power Consumption: The DSC1001AL5-025.0000 is designed for low power consumption, making it suitable for battery-operated devices.

Applications

This oscillator is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Communication systems
  • Industrial controls
  • Computer peripherals
  • IoT devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC1001AL5-025.0000 is no exception. It is manufactured to the highest industry standards, ensuring that it meets the stringent requirements of the most demanding applications. With its robust design and proven reliability, this oscillator provides designers with a trusted solution for their timing needs.

Ordering Information

For detailed product specifications, technical documentation, and ordering information, customers are encouraged to visit the official Microchip Technology website or contact their local authorized distributor. The DSC1001AL5-025.0000 is available for order with options for custom configurations to meet specific application requirements.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess