The SN74ALVCH162841GR from Texas Instruments is a high-performance, 20-bit universal bus driver designed with advanced technology to deliver top-notch signal quality and speed. This integrated circuit is part of the ALVCH series, which is renowned for its low-voltage operation and clear signaling characteristics, making it an excellent choice for interfacing with high-speed bus lines in computing and telecommunication applications.
Key Features
- Technology: Advanced Low-Voltage CMOS (ALVC)
- Bus Interface: 20-bit universal bus driver with 3-state outputs
- Speed: Fast propagation delays and output transition times
- Voltage Range: Operates at 2.5V to 3.6V, making it suitable for low-voltage applications
- Drive Capability: High-drive outputs (-32 mA IOH, 64 mA IOL)
- Package: 56-pin TSSOP (GR) package for space-saving requirements
Applications
The SN74ALVCH162841GR is ideal for a multitude of applications that require high-speed data transfer and low power consumption. Its primary uses include:
- Memory data buffering
- Data transmission for telecommunication systems
- Bus interface or signal buffering in servers, PCs, and laptops
- High-speed data acquisition systems
Performance and Quality
With its balanced output drive and low operational voltage, the SN74ALVCH162841GR ensures minimal power consumption while maintaining high-speed signal transmission. The device also features controlled output edge rates and is designed to reduce ringing, providing improved signal quality that is crucial in modern digital systems. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability.
Environmental Compliance
Texas Instruments is dedicated to environmental stewardship. The SN74ALVCH162841GR complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.