EN
  • EN
  • DE

SN74HC590ADWR

Part No SN74HC590ADWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description Counter/Register Single 8-Bit Binary UP 16-Pin SOIC T/R / IC 8BIT BINARY COUNTR 3ST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099922-SN74HC590ADWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74HC590
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC590ADWR CAD Model

Description

The SN74HC590ADWR is a high-performance, 8-bit binary counter with storage register and 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology. The device is particularly suitable for applications requiring counting and data storage functionality within a single component.

Key Features

  • 8-Bit Binary Counter: The SN74HC590ADWR comes equipped with an 8-bit counter that can handle binary counting operations, making it ideal for a wide range of digital applications.
  • Storage Register: It has an integrated storage register that captures the state of the counter at a given moment when the latch enable (LE) input is high. This feature allows for the temporary storage of count data.
  • 3-State Outputs: The outputs of the storage register are 3-state, which means they can be in a high, low, or high-impedance state. This is essential for bus-connected systems, allowing multiple devices to share the same output lines without interference.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2V to 6V, accommodating various logic level requirements and making it compatible with TTL levels.
  • Direct Clear: A direct clear function (CLR) is provided to reset the counter to its zero state for immediate initialization or synchronization purposes.

Applications

The SN74HC590ADWR is versatile and can be utilized in numerous applications, including:

  • Industrial control systems
  • Instrumentation and test equipment
  • Processors and microcontrollers
  • Consumer electronics
  • Automated systems that require counting mechanisms

Package and Quality

The SN74HC590ADWR is offered in a wide-body SOIC (DW) package, ensuring a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product meets stringent standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0002 $50.0100
125+ $0.8207 $102.5875
190+ $0.7951 $151.0690
260+ $0.7694 $200.0440
340+ $0.7438 $252.8920
450+ $0.6668 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess