EN
  • EN
  • DE

SN74ALVCH162601DL

Part No SN74ALVCH162601DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA; 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVCH162601
Other Names -SN74ALVCH162601DLR,296-5195-5R,TEXTISSN74ALVCH162601DL,296-5195-5,74ALVCH162601DLG4,74ALVCH162601DLG4,-296-5195-5,2156-SN74ALVCH162601DL,-296-5195-5
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255962-SN74ALVCH162601DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162601DL CAD Model

Description

Product Overview: SN74ALVCH162601DL

The SN74ALVCH162601DL from Texas Instruments is a high-performance, 18-bit universal bus driver with 3-state outputs. Designed to be used in applications requiring high-speed data transfer and minimal signal propagation delay, this device is an ideal solution for managing bus interface operations in advanced computing and telecommunications systems.

Key Features

  • Technology: The device is built on advanced CMOS technology, which provides low power consumption while maintaining high-speed operation.
  • Voltage Range: It operates on a 2.3 V to 3.6 V supply voltage range, making it compatible with low voltage logic levels and suitable for interfacing with modern microprocessors and FPGAs.
  • Bus-Friendly Inputs and Outputs: The inputs and outputs are designed to be 5-V tolerant, ensuring compatibility with mixed-voltage systems and providing the flexibility needed for various bus configurations.
  • High Drive: The SN74ALVCH162601DL can drive up to 24 mA at the outputs, allowing for robust signal integrity even when driving capacitive loads or multiple inputs.
  • Flow-Through Architecture: Its flow-through pinout optimizes the PCB layout by simplifying the trace routing for signals passing through the device.
  • Speed: With fast edge rates and low signal skew, the device is optimized for high-speed data transfer, minimizing delays in critical communication pathways.

Applications

The SN74ALVCH162601DL is versatile and can be used in a wide range of applications, including:

  • High-speed data transfer systems
  • Memory interface drivers
  • Bus interface units for microprocessors
  • Telecommunications infrastructure
  • Networking equipment
  • Signal buffering and distribution

Package and Quality

This device comes in a DL package, which is a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while allowing for adequate pin spacing for ease of use in design and manufacturing. Texas Instruments is known for its commitment to quality, and the SN74ALVCH162601DL is no exception, meeting strict industry standards for performance and reliability.

Whether you're designing a high-speed communication system or looking to upgrade the bus interface of existing hardware, the SN74ALVCH162601DL from Texas Instruments provides the performance and features necessary to meet the demands of modern digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess