EN
  • EN
  • DE

F20A095053600060

Part No F20A095053600060
Manufacturer Cantherm
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 95DEG C SPST-NC 2SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Mfr Cantherm
Series F20
Package Tube
Circuit SPST-NC
Switching Temperature 203°F (95°C)
Reset Temperature 149°F (65°C)
Current Rating - AC 1.6A (250V)
Tolerance ±9°F (±5°C)
Switching Cycles 7K
Termination Style PC Pins
Mounting Type Through Hole
Package / Case 2-SIP, Potted
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
California Prop 65 Warning Information
Win Source Part Number 1352336-F20A095053600060
Ultra Librarian 3D Model Ultra Librarian F20A095053600060 CAD Model

Description

The Cantherm 1352336-F20A095053600060 is a temperature sensor.

  • Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
  • Series: F20
  • Switching Temperature: 203°F (95°C)
  • Reset Temperature: 149°F (65°C)
  • Circuit: SPST-NC
  • Switching Cycle: 7K
  • Win Source Part Number: 1352336-F20A095053600060
  • Current Rating: 1.6A (250V) AC
  • Mounting Type: Through Hole
  • Package/Case: 2-SIP, Potted

You May Also Be Interested in

Honeywell
THERMOSTAT MANUAL RESET MODUL QC /
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us
Sensata-Airpax
THERMOSTAT 85DEG C SPST-NO 8DIP / Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300", 7.62mm), 4 Leads PC Pins
Lowest to $12.5125
Honeywell
COMMERCIAL THERMOSTAT /
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us
Honeywell
COMMERCIAL THERMOSTAT
Need more? Email Us
Sensata-Airpax
THERMOSTAT 75DEG C NO TO220-2
Need more? Email Us
Sensata Technologies/Airpax
THERMOSTAT 85 DEG NC TO-220
Lowest to $8.3571
Cantherm
THERMOSTAT 65DEG C SPST-NC CYL /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess