The SN74ALVC245PWR is a high-performance, advanced integrated circuit (IC) product manufactured by Texas Instruments, a leading global semiconductor company.
- Function: Octal bus transceiver that comes with 3-state outputs.
- Application: Designed to be used for asynchronous communication between data buses.
- Series: Part of Texas Instruments' SN74 series.
- Operating Voltage: Operates @ a voltage range of 2.3V to 3.6V.
- Buffers: Features eight non-inverting bidirectional buffers.
- Data Flow Control: The direction of data flow is determined by the direction control (DIR) input.
- Output Enable: The output enable (OE) input can be used to disable the device.
- 3-State Outputs: Designed to drive heavily loaded bus lines or buffering data from high fan-out systems.
- Process: Designed with Texas Instruments' advanced LinCMOS process.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) format.