EN
  • EN
  • DE

SN74LVC827ANSRE4

Part No SN74LVC827ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 24SO / Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVC82
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259374-SN74LVC827ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC827ANSRE4 CAD Model

Description

Product Overview: SN74LVC827ANSRE4 by Texas Instruments

The SN74LVC827ANSRE4 is a high-performance, 10-bit buffer and line driver designed by Texas Instruments to meet the demanding needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating its capability to operate at a lower voltage with reduced power dissipation, making it an ideal choice for battery-powered and energy-efficient applications.

With its wide operating voltage range of 2.7V to 3.6V, the SN74LVC827ANSRE4 offers flexible compatibility with various logic levels, ensuring seamless integration into mixed-voltage systems. The device is characterized for operation from -40°C to 85°C, providing reliable performance across a broad range of environmental conditions.

One of the key features of the SN74LVC827ANSRE4 is its support for 5V tolerant inputs, which allows the device to interface with legacy 5V systems without the need for additional level shifting components. This feature simplifies design and reduces component count, saving both space and cost.

The SN74LVC827ANSRE4 is equipped with multiple outputs that can be placed into a high-impedance state, offering the benefit of bus hold, which eliminates the need for external pull-up or pull-down resistors. This feature helps maintain signal integrity and prevents floating inputs when the drivers are disabled or when the power is off.

Designed for minimal propagation delay and reduced noise generation, the SN74LVC827ANSRE4 is an excellent choice for high-speed data transmission applications. Its robust output drive capability allows it to drive heavy loads with minimal signal distortion, ensuring clear and accurate data transmission even under challenging conditions.

The device is provided in a surface-mount NS package, making it suitable for compact, space-constrained designs. Whether used in computing, telecommunications, or digital signal processing, the SN74LVC827ANSRE4 from Texas Instruments is engineered to deliver high-speed performance and reliable operation, making it a vital component in modern electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess