EN
  • EN
  • DE

SN74ALVC244PWRE4

Part No SN74ALVC244PWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ALVC244
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259834-SN74ALVC244PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALVC244PWRE4 CAD Model

Description

Product Overview: SN74ALVC244PWRE4 by Texas Instruments

The SN74ALVC244PWRE4 is a high-performance, octal buffer and line driver designed to operate from 1.65 V to 3.6 V, making it ideal for interfacing with 3.3 V logic in a wide array of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the ALVC family which is known for its low-voltage operation and low power consumption.

Key Features

  • Logic Family: ALVC - Advanced Low-Voltage CMOS
  • Operating Voltage Range: 1.65 V to 3.6 V
  • Drive Capability: ±24-mA Output Drive at 3.3 V
  • Speed: Fast propagation delays (tpd of 2.9 ns at 3.3 V)
  • I/O Voltage Levels: Compatible with 5-V TTL input and output voltage levels
  • Bus Hold: Inputs feature a bus hold which retains the inputs’ last state whenever the input goes to high impedance, thereby preventing floating inputs and ensuring stable operation.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free and green product specifications.

Applications

The SN74ALVC244PWRE4 is versatile and can be used in various applications such as:

  • Buffering and driving bus lines in computing and telecom systems
  • Memory address driving for high-capacity memory modules
  • Signal path reinforcement to prevent signal degradation in complex circuits
  • Interfacing and level translation between different logic voltage domains

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALVC244PWRE4 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity. Its robust design is suitable for extended temperature ranges, making it a reliable choice for both commercial and industrial applications.

For detailed specifications, technical documents, and tools support, customers can visit the Texas Instruments website or contact their local sales office. With the SN74ALVC244PWRE4, designers can confidently build systems that require stable, low-voltage interfacing with the high-speed performance.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5851 $52.6590
185+ $0.5481 $101.3985
285+ $0.5296 $150.9360
410+ $0.4926 $201.9660
530+ $0.4741 $251.2730
660+ $0.4555 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,666 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess