EN
  • EN
  • DE

CY7C1020V33L-12VC

Part No CY7C1020V33L-12VC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 32K X 16 Standard SRAM 12 Ns PDSO44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054191-CY7C1020V33L-12VC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1020V33L-12VC CAD Model

Description

The CY7C1020V33L-12VC is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor. This SRAM is organized as 128K x 8 bits, providing a total memory capacity of 1,048,576 bits. It is designed for applications that require fast access times, low power consumption, and high reliability.

Applications:

  • Cache memory in microprocessors and microcontrollers
  • Buffer memory in communication systems
  • Data storage in embedded systems
  • Look-up tables
  • High-speed data acquisition systems
  • Medical equipment

Features:

  • High-speed access time: 12 ns
  • Low voltage operation: 3.3V
  • Low power consumption: Active and standby modes
  • CMOS technology: Provides low power dissipation and high noise immunity
  • TTL-compatible inputs and outputs
  • Available in various package options, including SOIC
  • Operating temperature range: Industrial

Benefits:

  • Fast data retrieval: High-speed access time enables quick data access
  • Reduced power consumption: Low voltage operation and low power modes extend battery life in portable devices
  • High system reliability: CMOS technology ensures high noise immunity and stable operation
  • Easy integration: TTL-compatible inputs and outputs simplify interfacing with other logic devices
  • Flexible design options: Availability in various package options allows for optimized board layout

Additional Details:

The CY7C1020V33L-12VC utilizes advanced circuit design techniques to achieve its high-speed performance and low power consumption. It features fully static operation, meaning that no clocks or refresh cycles are required to maintain data integrity. The device offers both active and standby modes, allowing for further power savings when the SRAM is not actively being accessed. The input and output pins are TTL-compatible, making it easy to interface with other logic devices. This SRAM is a suitable solution for a wide range of applications where high-speed data access, low power consumption, and high reliability are critical requirements. The 12ns access time makes it especially well suited for cache and high speed memory.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.5965
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess