EN
  • EN
  • DE

SN74ALVC244PW

Part No SN74ALVC244PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer Texas Instruments
Series 74ALVC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74ALVC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ALVC244PW-ND, SN74ALVC244PWG4-ND, SN74ALVC244PWG4, 296-26436-5, SN74ALVC244PWE4-ND, SN74ALVC244PWE4
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934568-SN74ALVC244PW
Ultra Librarian 3D Model Ultra Librarian SN74ALVC244PW CAD Model

Description

Product Overview: SN74ALVC244PW by Texas Instruments

The SN74ALVC244PW from Texas Instruments is a high-performance, octal buffer and line driver designed to operate from a 2.3 V to 3.6 V power supply. This makes it ideal for interfacing with 3.3 V systems and is fully compatible with 5 V systems. It is part of the ALVC family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Octal Bus Interface: The device features eight non-inverting buffers and line drivers with 3-state outputs, which can be used independently or as a single 8-bit bus interface.
  • Wide Operating Voltage Range: The SN74ALVC244PW operates over a broad voltage range of 2.3 V to 3.6 V, accommodating various low-voltage applications.
  • High Drive: It offers high-drive outputs (-24 mA I_OH, 24 mA I_OL) which are crucial for driving heavy loads or for use in bus-termination applications.
  • Controlled Output Edge Rates: The device is designed with controlled output edge rates and no output glitch, which helps to reduce the propagation delay and the noise generation.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, providing a robust operational profile in complex electronic systems.
  • ESD Protection: The SN74ALVC244PW comes with an ESD protection that exceeds JESD 22, ensuring the device's longevity and reliability under electrostatic stress.

Applications

The SN74ALVC244PW is versatile and can be used across a wide range of applications. Its primary use is as a buffer and line driver in systems that require high-speed data transmission and low power consumption. It is suitable for memory address driving, bidirectional communication interfaces, and bus-oriented systems. The device's performance characteristics make it a great choice for telecommunications, computing, and industrial applications where reliable data handling and interfacing are critical.

Package and Quality

Offered in a TSSOP (Thin Shrink Small-Outline Package) with 20 pins, the SN74ALVC244PW ensures a compact footprint on PCBs, which is beneficial for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2926 $51.2050
365+ $0.2741 $100.0465
570+ $0.2649 $150.9930
815+ $0.2464 $200.8160
1,055+ $0.2371 $250.1405
1,320+ $0.2278 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,813 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess