EN
  • EN
  • DE

HAL3900DJ-A

Part No HAL3900DJ-A
Manufacturer TDK Corporation
Catalog Position Sensors - Angle, Linear Position Measuring
Description PROGRAMMABLE 3D SENSORS WITH STR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306928-HAL3900DJ-A
Category Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Manufacturer TDK-Micronas GmbH
Packaging Bulk
Part Status Active
Operating Supply Current 12 mA
Output Current 50 mA
Operating Supply Voltage 3 V to 5.5 V
Operating Temperature (Min) - 40 C
Operating Temperature (Max) + 170 C
Mounting Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian HAL3900DJ-A CAD Model

Description

  • 3D position detection supporting transmission of two angles out of BX, BY or BZ
  • Temperature-compensated values of BX, BY and BZ accessible via SPI 
  • Accurate angular measurement up to 360° and linear position detection
  • Compensation of magnetic stray-fields (rotary or linear position detection)
  • SEooC ASIL B ready according to ISO 26262 to support Functional Safety applications 
  • Supply voltages between 3.0 V and 5.5 V 
  • SPI communication up to 5 MHz 
  • 16-bit data transmission with CRC and rolling counter 
  • Up to 16 kSps sampling frequency 
  • Operates from 40 °C up to 170 °C junction temperature (Max. Ambient Temperature: TA,absmax = 160 °C)
  • Programming via SPI interface 
  • Various configurable signal processing parameter, like output gain and offset, reference position, temperature dependent offset, etc. 
  • Programmable arbitrary output characteristic with 17 variable or 33 fixed setpoints 
  • Programmable characteristics in a non-volatile memory (EEPROM) with redundancy and lock function 
  • Read access on non-volatile memory after customer lock 
  • On-Chip diagnostics of different functional blocks of the sensor
  • Low-power mode with wake-up by magnetic field/position information change or external wake-up pin 
  • SOIC-8 and SSOP-16 SMD package

You May Also Be Interested in

Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.9286
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
Allegro MicroSystems, LLC
Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0738 $54.6642
21+ $4.9836 $104.6556
32+ $4.8279 $154.4928
43+ $4.6722 $200.9046
56+ $4.5164 $252.9184
75+ $4.0492 $303.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess