EN
  • EN
  • DE

INA2290A1IDGKR

Part No INA2290A1IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP / Current Sense Amplifier 1 Circuit 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 6 µV
Current - Supply 680µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA2290
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA2290A1IDGKRDKR,296-INA2290A1IDGKRTR,296-INA2290A1IDGKRCT
Standard Package 2,500
Win Source Part Number 1319560-INA2290A1IDGKR
Ultra Librarian 3D Model Ultra Librarian INA2290A1IDGKR CAD Model

Description

Product Overview: INA2290A1IDGKR

The INA2290A1IDGKR is a high-precision, low-power, zero-drift operational amplifier from Texas Instruments, designed to offer a perfect balance of performance and efficiency for a wide array of applications. This operational amplifier is part of Texas Instruments' esteemed INA series, known for its reliability and precision in signal conditioning tasks.

Key Features

  • Zero-Drift Architecture: The INA2290A1IDGKR boasts a zero-drift architecture, ensuring ultra-low offset voltage and drift over time and temperature, which is essential for high-accuracy applications.
  • Low Power Consumption: With its focus on power efficiency, this operational amplifier is ideal for battery-powered and portable devices, ensuring longer operational life without compromising performance.
  • High Precision: The device provides high precision with a low input offset voltage, making it suitable for applications requiring accurate signal amplification, such as medical instrumentation and sensor interfacing.
  • Wide Supply Range: It operates over a wide supply range, accommodating various applications and making it versatile for both single and dual supply operations.
  • Robust Design: The INA2290A1IDGKR is designed to be robust against electromagnetic interference and provides electrostatic discharge (ESD) protection, thereby ensuring reliable performance in harsh environments.

Applications

The INA2290A1IDGKR is used in a diverse set of applications, including but not limited to:

  • Instrumentation amplifiers
  • Precision current sensing
  • Medical devices
  • Temperature measurements
  • Portable and battery-powered equipment
  • Industrial process controls

Package and Availability

The device comes in an industry-standard VSSOP-8 (DGK) package, making it easy to integrate into various circuit designs. It is available for order in multiple quantities, catering to both small-scale projects and large-volume production needs.

Conclusion

In summary, the INA2290A1IDGKR from Texas Instruments is a top-tier operational amplifier that combines zero-drift precision with low power consumption, making it an exceptional choice for designers who require the utmost accuracy and efficiency in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7444 $53.9552
19+ $5.5339 $105.1441
28+ $5.3610 $150.1080
39+ $5.1880 $202.3320
50+ $5.0151 $250.7550
67+ $4.4963 $301.2521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess