EN
  • EN
  • DE

SN74ALVC16834DLG4

Part No SN74ALVC16834DLG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tube
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255986-SN74ALVC16834DLG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16834DLG4 CAD Model

Description

The SN74ALVC16834DLG4 is a high-performance, universal bus driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the ALVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.

Key Features:

  • Technology: The device is built on advanced CMOS technology, which provides a robust platform for high-speed signal processing with minimal power consumption.
  • Bus Interface: It features a 18-bit universal bus driver interface with 3-state outputs, allowing for versatile bidirectional control of data flow.
  • Low Voltage: Operating at a voltage range of 2.3V to 3.6V, the SN74ALVC16834DLG4 is ideal for interfacing with modern low-voltage logic without the need for level shifting.
  • High Speed: The device boasts fast propagation delays and output transition times, which are crucial for high-speed data transmission and critical timing applications.
  • Drive Capability: It is capable of driving up to ±24 mA at the outputs, providing strong signal integrity even in capacitive load conditions.
  • Package: The SN74ALVC16834DLG4 comes in a 56-pin TSSOP (DL) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

This universal bus driver is commonly used in a variety of digital applications, including:

  • Memory interfacing
  • Data communication
  • Microprocessor or microcontroller bus expansion
  • Signal buffering and distribution
  • Backplane driving

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ALVC16834DLG4 is no exception, with rigorous testing procedures ensuring reliability and performance in a wide range of environmental conditions. Its design is focused on reducing crosstalk and electromagnetic interference, making it a preferred choice for designers who require a reliable and efficient interface solution.

You May Also Be Interested in

Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess