EN
  • EN
  • DE

SN74ALVC164245DGGT

Part No SN74ALVC164245DGGT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSCVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3V to 3.6V
Voltage - VCCB 3V to 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1099402-SN74ALVC164245DGGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVC164245DGGT CAD Model

Description

The SN74ALVC164245DGGT is a high-performance, 16-bit dual-supply bus transceiver from Texas Instruments, designed with the latest technology to provide seamless data communication and voltage translation. This integrated circuit is a part of the ALVC family, which is known for its low-voltage operation and high-speed interface capabilities.

Key Features

  • Wide Bus Interface: The device features a 16-bit bus interface, which allows for efficient data transfer and communication between different components within electronic systems.
  • Dual-Supply Voltage: It operates with a dual-supply voltage level ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, enabling translation between different logic levels.
  • High-Speed Data Transmission: With its capability to support high-speed data transmission, this transceiver is suitable for applications requiring fast data exchange, such as computing, networking, and telecommunications.
  • Low Power Consumption: The SN74ALVC164245DGGT is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • I/O Voltage Range: The device supports a wide I/O voltage range, which provides flexibility in interfacing with various logic levels.
  • Flow-Through Architecture: Its flow-through architecture minimizes the signal skew and simplifies the PCB layout.

Applications

The SN74ALVC164245DGGT is versatile and can be used in a variety of applications, including:

  • Level translation in multi-voltage systems
  • Bus interface and buffering for memory, input/output, and data pathways
  • Signal gating and switching
  • Telecommunications infrastructure
  • Computing and data storage systems

Package and Quality

This transceiver comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, under the orderable part number SN74ALVC164245DGGT. Texas Instruments ensures high-quality and reliability in their products, and this device is no exception. It is designed to meet or exceed industry standards for performance and durability.

You May Also Be Interested in

NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8393 $55.1790
70+ $1.5092 $105.6440
105+ $1.4620 $153.5100
145+ $1.4148 $205.1460
185+ $1.3677 $253.0245
245+ $1.2262 $300.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,810 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess