EN
  • EN
  • DE

SN74ALS962N

Part No SN74ALS962N
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838334-SN74ALS962N
Ultra Librarian 3D Model Ultra Librarian SN74ALS962N CAD Model

Description

The SN74ALS962N, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance octal bus transceiver designed to facilitate bidirectional communication between data buses. This integrated circuit is a member of the Advanced Low-Power Schottky (ALS) family, which is notable for its balance between speed and power consumption, making it an ideal choice for a wide array of digital applications.

Key Features:

  • Functionality: The SN74ALS962N consists of eight non-inverting bus transceivers with 3-state outputs, enabling bidirectional data flow with individual direction control for each quartet.
  • Logic Level: It operates at a typical voltage of 5V, aligning with standard TTL logic levels, ensuring compatibility with a multitude of digital systems.
  • Drive Capability: The device can sink up to 48 mA and source up to 24 mA, providing robust drive capabilities for bus-oriented systems.
  • Power Dissipation: The ALS technology employed in the SN74ALS962N allows for a reduced power dissipation compared to standard Schottky transceivers, contributing to its efficient operation.
  • Package: Encased in a 20-pin plastic DIP (Dual In-line Package), the SN74ALS962N is designed for through-hole mounting, facilitating its integration into a variety of circuit boards.

Applications:

The versatility of the SN74ALS962N makes it suitable for a broad spectrum of applications, including:

  • Bus Interface in Microprocessor/Microcontroller based systems
  • Data Communication equipment
  • Peripheral Drivers and Controllers
  • Memory Switching Operations
  • Input/Output Port Expansion

Quality and Reliability:

As with all Texas Instruments products, the SN74ALS962N is manufactured to the highest standards of quality and reliability. Customers can trust in the consistent performance and durability of this transceiver, backed by Texas Instruments' commitment to excellence in the field of semiconductor design and production.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess