EN
  • EN
  • DE

SN74ALS654DW

Part No SN74ALS654DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ALS654
Other Names 2156-SN74ALS654DW,SN74ALS654DWE4,SN74ALS654DWG4,TEXTISSN74ALS654DW,SN74ALS654DWE4,SN74ALS654DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259874-SN74ALS654DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS654DW CAD Model

Description

SN74ALS654DW Integrated Circuit by Texas Instruments

The SN74ALS654DW from Texas Instruments is a versatile and high-performance integrated circuit designed for a wide range of digital applications. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for its excellent balance between speed and power consumption. The SN74ALS654DW is an octal bus transceiver and register with 3-state outputs, providing both high-speed data transfer and storage capabilities.

Key Features

  • Octal Bus Transceiver: The component features eight bidirectional data lines that allow for efficient data transfer between two buses.
  • Integrated Register: The device includes an edge-triggered D-type flip-flop for each data line, enabling the storage of data.
  • 3-State Outputs: The SN74ALS654DW provides 3-state output control, which allows for connection to bus-oriented systems by enabling or disabling the outputs.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5V to 5.5V, accommodating various system requirements.
  • Direct Bus Connection: The circuit's bus-structured pinout allows for direct connection to the system bus, simplifying the design process.
  • Low Power Consumption: As a member of the ALS family, this device consumes less power compared to many other logic families.

Applications

The SN74ALS654DW is suitable for multiple digital applications, including:

  • Bus interface and buffer applications in microprocessor or microcontroller-based systems.
  • Data communication and signal buffering between peripherals and processors.
  • Memory address driving and data storage tasks in computing and data processing equipment.
  • Control systems requiring high-speed data exchange and temporary data storage.

Package and Quality

The SN74ALS654DW is packaged in a 24-pin wide-body SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint while providing ample pin spacing for easy integration into PCB layouts. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each device meets stringent industry standards for reliability and performance.

In summary, the SN74ALS654DW is a highly functional and reliable component from Texas Instruments, designed to meet the demands of modern digital systems requiring efficient data transfer and storage with minimal power consumption.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess