EN
  • EN
  • DE

SN74ALS651ANTG4

Part No SN74ALS651ANTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 24DIP / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74ALS6
Other Names SN74ALS651ANTE4,SN74ALS651ANTE4
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259857-SN74ALS651ANTG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS651ANTG4 CAD Model

Description

The SN74ALS651ANTG4 is a high-performance, octal bus transceiver and register designed by Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series and is specifically engineered to provide bidirectional communication between data buses while offering features that enhance the overall system performance.

Key Features

  • Octal Bidirectional Transceiver: The device includes eight bidirectional data lines that allow for efficient data transfer between two buses.
  • Integrated Registers: It features built-in latches which provide storage for the eight data lines, enhancing data integrity during transfer.
  • Flexible Control: With separate output-enable (OE) and direction-control (DIR) inputs, the device allows for precise control over data flow and direction.
  • 3-State Outputs: The 3-state outputs ensure that the device can be disconnected from the bus during standby or when multiple devices are connected to the same bus.
  • Low Power Consumption: As part of the ALS series, the SN74ALS651ANTG4 is optimized for low-power operation without sacrificing speed.

Applications

The SN74ALS651ANTG4 is suitable for a wide range of applications, including:

  • Bus interface or buffer for microprocessor or microcontroller-based systems
  • Memory switching and data exchange in multiprocessor setups
  • Data communication lines in telecommunication systems
  • Peripheral driver where data integrity and bidirectional communication are critical

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS651ANTG4 is no exception. Manufactured with the highest standards, it ensures long-term performance and stability in various operating conditions.

Technical Specifications

Before integrating the SN74ALS651ANTG4 into your design, please review the detailed technical specifications available in the datasheet provided by Texas Instruments. This includes information on supply voltage, operating temperature, input and output characteristics, and packaging information.

For further information and support, Texas Instruments provides extensive technical documentation, application notes, and customer support for the SN74ALS651ANTG4 to assist in the design and development process.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2214 $52.8856
10+ $10.8484 $108.4840
15+ $10.5094 $157.6410
20+ $10.1704 $203.4080
26+ $9.8313 $255.6138
35+ $8.8143 $308.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,093 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess