EN
  • EN
  • DE

MEC5107K-D4-LJ-TR

Part No MEC5107K-D4-LJ-TR
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Microchip BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018381-MEC5107K-D4-LJ-TR
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC5107K-D4-LJ-TR CAD Model

Description

Microchip Technology's MEC5107K-D4-LJ-TR

The MEC5107K-D4-LJ-TR is a state-of-the-art integrated circuit from Microchip Technology, renowned for its robust performance and reliability in a multitude of electronic applications. This chip is specifically designed to cater to the growing needs of the automotive industry, consumer electronics, and industrial systems, where efficient and reliable data processing is paramount.

Key Features

  • High Performance: The device is built on an advanced technology platform that ensures high-speed operation and data processing capabilities.
  • Low Power Consumption: It is engineered to be energy-efficient, which makes it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Design: The MEC5107K-D4-LJ-TR is designed to withstand harsh environments, making it suitable for automotive applications that require durability and long-term reliability.
  • Wide Temperature Range: The chip operates effectively across a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Package: The device comes in a compact package, allowing for space-efficient designs in tight PCB layouts.

Applications

The versatility of the MEC5107K-D4-LJ-TR makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Automotive control units
  • Advanced driver-assistance systems (ADAS)
  • Consumer electronics such as smart home devices
  • Industrial automation and control systems
  • Power management solutions

Quality and Support

Microchip Technology is committed to delivering high-quality products. The MEC5107K-D4-LJ-TR is no exception and is backed by Microchip's comprehensive technical support and reliability assurance. Customers can expect a product that not only meets but exceeds industry standards for performance and longevity.

Whether you are designing a sophisticated automotive system or a compact consumer electronic device, the MEC5107K-D4-LJ-TR from Microchip Technology offers the perfect blend of power, performance, and durability to bring your innovations to life.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 749 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess