EN
  • EN
  • DE

SN74ALS646A-1DWR

Part No SN74ALS646A-1DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Other Names 2156-SN74ALS646A-1DWR-TITR,TEXTISSN74ALS646A-1DWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259894-SN74ALS646A-1DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS646A-1DWR CAD Model

Description

Product Overview: SN74ALS646A-1DWR

The SN74ALS646A-1DWR is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular component belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky technology. It is designed to offer both high-speed performance and energy efficiency, making it suitable for a variety of digital applications.

Key Features

  • Octal Bus Transceivers and Registers: The SN74ALS646A-1DWR features eight bidirectional data bus transceivers and eight D-type flip-flops that act as registers. This dual functionality allows for efficient data transfer and storage within the same component.
  • Wide Operating Voltage Range: This device can operate over a wide voltage range, typically from 4.5V to 5.5V, which provides flexibility in different circuit designs and ensures compatibility with standard TTL logic levels.
  • High-Drive Outputs: The outputs can drive up to 15 LSTTL loads, which means they can support multiple connections without the need for additional buffering.
  • Direct Bus Connection: The bus transceivers are designed to directly interface with the system bus, minimizing the need for extra components and simplifying the overall design.

Applications

The versatility of the SN74ALS646A-1DWR makes it ideal for a wide range of applications, including:

  • Bus interface in microprocessor or microcontroller based systems
  • Memory switching and data exchange in servers and computers
  • Peripheral driving for printers, scanners, and other devices
  • Communication systems that require high-speed data transfer

Package Information

The SN74ALS646A-1DWR comes in a wide-body SOIC (Small Outline Integrated Circuit) package, with the 'DW' suffix indicating a 24-pin configuration. The 'R' at the end of the part number denotes tape and reel packaging, which is optimized for automated assembly processes.

Quality and Reliability

As with all Texas Instruments products, the SN74ALS646A-1DWR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance in even the most demanding environments. Customers can trust this product for their critical design needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess