EN
  • EN
  • DE

SN74ALS638A-1DWG4

Part No SN74ALS638A-1DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259849-SN74ALS638A-1DWG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS638A-1DWG4 CAD Model

Description

Product Overview: SN74ALS638A-1DWG4 by Texas Instruments

The SN74ALS638A-1DWG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) logic family and offers a range of features that make it suitable for various digital applications.

Key Features and Benefits

  • Octal Bus Transceivers: This IC comes with eight bidirectional data bus transceivers, making it ideal for facilitating data transfer between two buses in a digital system.
  • Non-Inverting Outputs: The SN74ALS638A-1DWG4 features non-inverting outputs, which maintain the integrity of the signal being transferred without inversion, ensuring reliable data communication.
  • High-Speed Operation: With its ALS technology, the device boasts high-speed operation, which is critical for applications requiring fast data processing and transfer rates.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in various system power designs.
  • Low Power Consumption: The low-power characteristics of the SN74ALS638A-1DWG4 help reduce power consumption in electronic systems, making it suitable for power-sensitive applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to multiple devices on a bus line without interference, as the output can be effectively disconnected from the circuit.

Applications

The SN74ALS638A-1DWG4 is versatile and can be used in a wide range of applications, including:

  • Data communication systems
  • Computer systems and peripherals
  • Networking equipment
  • Microprocessor or microcontroller interface
  • Bus isolation and buffering

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS638A-1DWG4 is no exception. It is built to meet high standards, ensuring reliability and performance in even the most demanding conditions. The device is available in a 20-pin SOIC package, providing a compact solution for space-constrained applications.

Conclusion

Overall, the SN74ALS638A-1DWG4 from Texas Instruments is a robust and reliable component that offers the high-speed performance and low power consumption required for modern digital systems. Its advanced features and versatility make it an excellent choice for designers looking to implement efficient data bus communication in their electronic projects.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess