EN
  • EN
  • DE

HMC573LC3BTR

Part No HMC573LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 BB 12SMD / RF IC Frequency Multiplier DBS, VSAT 8GHz ~ 22GHz 12-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Frequency Multiplier
Frequency 8GHz ~ 22GHz
RF Type DBS, VSAT
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Base Product Number HMC573
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811492-HMC573LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC573LC3BTR CAD Model

Description

Analog Devices Inc. HMC573LC3BTR GaAs MMIC VCO

The HMC573LC3BTR from Analog Devices Inc. is a high-performance gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed to deliver exceptional frequency control and signal purity in a compact surface-mount package. This VCO is an ideal choice for applications that demand a high-quality, reliable signal source with a wide frequency range.

Operating within the frequency range of 6.3 GHz to 6.9 GHz, the HMC573LC3C3BTR provides a versatile solution for various applications, including point-to-point and point-to-multipoint radios, test equipment, and military end-use. With a typical output power of 5 dBm, this VCO ensures adequate signal strength for most applications, while its wide tuning voltage range of 0 to 13 V allows for precise frequency control.

The HMC573LC3BTR is engineered to offer excellent phase noise performance, typically -106 dBc/Hz at 100 kHz offset, which is crucial for systems that require low phase noise characteristics to maintain signal integrity and minimize noise-related issues. This makes the VCO well-suited for use in phase-locked loops (PLLs), frequency synthesizers, and other high-performance RF systems where signal quality cannot be compromised.

Constructed in a 3x3 mm ceramic QFN package, the HMC573LC3BTR is designed for easy integration into space-constrained designs, ensuring a minimal footprint without sacrificing performance. Additionally, the VCO's robust design ensures reliable operation over the full -40°C to +85°C temperature range, making it suitable for deployment in harsh environmental conditions.

Key features of the HMC573LC3BTR include a single supply voltage of 5V, an integrated resonator, varactor, and buffer amplifier, which simplify the design and reduce the number of external components required. It also offers excellent harmonic suppression, reducing the need for additional filtering and allowing for a cleaner signal output.

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC573LC3BTR is no exception. It represents a reliable, high-performance solution for designers looking to incorporate a state-of-the-art VCO into their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4166 $69.4166
3+ $56.9572 $170.8716
4+ $55.1774 $220.7096
5+ $53.3974 $266.9870
6+ $51.6176 $309.7056
8+ $46.2778 $370.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess