EN
  • EN
  • DE

AD7687BCPZRL7

Part No AD7687BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 10LFCSP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.3V ~ 5.5V
Voltage - Supply, Digital 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD7687
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7687BCPZRL7TR,505-AD7687BCPZRL7TR,AD7687BCPZRL7TR-ND,AD7687BCPZRL7-ND,AD7687BCPZRL7CT-ND,ANAANAAD7687BCPZRL7,AD7687BCPZRL7CT,2156-AD7687BCPZRL7,-2735-AD7687BCPZRL7DKR,AD7687BCPZRL7DKR,-2735-AD7687BCPZRL7CT,AD7687BCPZRL7DKR-ND,505-AD7687BCPZRL7CT,505-AD7687BCPZRL7DKR
Standard Package 1,500
Win Source Part Number 1042703-AD7687BCPZRL7
Ultra Librarian 3D Model Ultra Librarian AD7687BCPZRL7 CAD Model

Description

The AD7687BCPZRL7 is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC offers a compelling solution for a wide range of applications that require high-speed data acquisition and processing, such as medical instruments, industrial control systems, and data acquisition modules.

Key Features

  • Resolution: The AD7687BCPZRL7 boasts a 16-bit resolution, providing high accuracy and fine detail in analog signal conversion.
  • Throughput: With a fast throughput rate, this ADC can handle up to 250 kSPS (kilo-samples per second), making it suitable for high-speed applications.
  • Interface: It features a user-friendly SPI-compatible serial interface, which simplifies the connectivity with microcontrollers and digital systems.
  • Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, featuring a power-down mode to conserve energy when not in active use.
  • Input Range: The ADC supports a pseudo-differential unipolar input range, enhancing the flexibility and compatibility with various signal sources.
  • Package: It comes in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for automated assembly processes.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The AD7687BCPZRL7 is ideal for precision data acquisition in:

  • Medical devices such as ECG, EEG, and patient monitoring systems
  • Industrial control and automation, including PLCs (Programmable Logic Controllers)
  • Instrumentation and measurement equipment
  • Battery-powered devices where energy efficiency is crucial
  • Data logging and signal processing applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD7687BCPZRL7 is no exception. It is manufactured to meet rigorous standards, ensuring consistent performance and reliability for critical applications. In addition, the product is supported by Analog Devices' comprehensive technical resources, including datasheets, application notes, and design tools to facilitate integration into your projects.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess