EN
  • EN
  • DE

LM34904ATMX/NOPB

Part No LM34904ATMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PROTOTYPE / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 827778-LM34904ATMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34904ATMX/NOPB CAD Model

Description

Product Overview: LM34904ATMX/NOPB

The LM34904ATMX/NOPB is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This component is designed to cater to the needs of power management applications, offering efficient and reliable performance.

Key Features

  • Input Voltage Range: The LM34904ATMX/NOPB operates over a wide input voltage range, making it versatile for various applications.
  • Output Voltage: It provides a stable and adjustable output voltage, ensuring that connected devices receive a consistent power supply.
  • Switching Frequency: The device features a high switching frequency, which allows for smaller external components and reduces overall solution size.
  • Efficiency: High efficiency is maintained across a wide load range, which is critical for battery-powered and energy-sensitive applications.
  • Protection Features: It includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring safe operation and longevity of the product and end application.

Applications

The LM34904ATMX/NOPB is suitable for a broad array of applications, including but not limited to portable electronics, telecommunications equipment, and industrial systems. Its robust design and flexible operation make it an ideal choice for designers looking to enhance power management in their products.

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The LM34904ATMX/NOPB is no exception, as it is designed to perform consistently under varying conditions and is backed by Texas Instruments' rigorous testing and validation processes.

Environmental Compliance

In line with global environmental standards, the LM34904ATMX/NOPB is RoHS compliant and lead-free (NOPB: No Lead (Pb)), reflecting Texas Instruments' dedication to environmental sustainability.

Ordering and Packaging

The product is available in a compact package and can be ordered with the part number LM34904ATMX/NOPB. For detailed information on ordering and packaging, it is recommended to consult the datasheet and Texas Instruments' support resources.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.7050 $86.7050
2+ $83.9954 $167.9908
3+ $81.2859 $243.8577
4+ $78.5764 $314.3056
5+ $70.4478 $352.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess