The TMP8156P is a CMOS Programmable Peripheral Interface (PPI) manufactured by Toshiba. It serves as a versatile I/O expansion device for microprocessors, enabling flexible control and communication with external peripherals.
Applications
- Microprocessor-based control systems
- Embedded systems requiring parallel I/O
- Industrial automation equipment
- Instrumentation and measurement devices
- Data acquisition systems
Features
- 24 programmable I/O lines
- Three 8-bit I/O ports (Port A, Port B, Port C)
- Bit set/reset capability for Port C
- Mode 0, Mode 1, and Mode 2 operation modes
- TTL compatible inputs and outputs
- Single +5V power supply
- CMOS technology for low power consumption
Benefits
- Provides flexible and configurable I/O interface for microprocessors.
- Reduces the need for external logic by integrating I/O functions.
- Simplifies system design with programmable I/O ports.
- Conserves power with CMOS technology, suitable for battery-powered applications.
- Enhances system reliability with TTL compatibility.
Additional Details
The TMP8156P operates from a single +5V power supply. Each of the three ports (A, B, and C) can be individually programmed for input or output. Port C also supports bit set/reset capability, allowing individual bits to be set or cleared without affecting other bits in the port. The PPI can be programmed to operate in different modes, including Mode 0 (basic I/O), Mode 1 (strobed I/O), and Mode 2 (bidirectional I/O). The selection of the appropriate mode depends on the specific application requirements. The device is typically packaged in a DIP (Dual In-line Package).
This device is often used in legacy systems and embedded applications where a simple and reliable parallel I/O interface is needed. Understanding the specific requirements of the application is crucial to proper configuration and utilization of the TMP8156P's capabilities.