EN
  • EN
  • DE

HMC570LC5

Part No HMC570LC5
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IQ RECEIVER 32SMD / RF IC Downconverter Radar 17GHz ~ 21GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function Downconverter
Frequency 17GHz ~ 21GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC570
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873781-HMC570LC5
Ultra Librarian 3D Model Ultra Librarian HMC570LC5 CAD Model

Description

Analog Devices Inc. HMC570LC5 GaAs PHEMT MMIC Low Noise Amplifier

The HMC570LC5 from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (PHEMT) monolithic microwave integrated circuit (MMIC) low noise amplifier (LNA) designed to offer exceptional noise performance and gain. This LNA operates within the frequency range of 4 to 8 GHz, making it an ideal choice for applications in the C-band and X-band frequencies, such as radar systems, satellite communications, and electronic warfare.

With its superior low noise figure of 1.6 dB typical and a high gain of 18 dB at mid-band, the HMC570LC5 ensures excellent signal amplification with minimal added noise, which is critical for maintaining the integrity of the received signal in sensitive RF and microwave systems. This LNA also features an output power of +18 dBm at 1 dB compression point, providing a robust output signal capable of driving subsequent stages in a signal chain without significant degradation in signal quality.

The HMC570LC5 is housed in a compact 5x5 mm surface-mount leadless chip carrier (LC5) package, which offers a small footprint while providing excellent thermal performance. It is designed to be easily integrated into a wide array of high-frequency applications and systems, with minimal impact on space constraints.

Additional features of the HMC570LC5 include its ability to operate over a wide supply voltage range of +3 to +5 V, an I/O return loss of 15 dB, and an integrated power detector that simplifies system-level power monitoring and control. This LNA also boasts a robust ESD protection mechanism, enhancing its durability and reliability in complex electronic environments.

In summary, the HMC570LC5 from Analog Devices Inc. is a versatile and high-performing low noise amplifier that delivers exceptional noise performance and gain for a variety of RF and microwave applications. Its compact size, integrated features, and robust construction make it an excellent choice for engineers looking to enhance their system performance with a reliable and efficient LNA solution.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3607 $80.3607
2+ $65.9370 $131.8740
3+ $63.8765 $191.6295
4+ $61.8160 $247.2640
5+ $59.7555 $298.7775
7+ $53.5738 $375.0166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess