Product Overview: SN74ALS623ADWR from Texas Instruments
The SN74ALS623ADWR is a high-quality bidirectional octal bus transceiver designed by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed performance. The device is specifically engineered to facilitate the bidirectional transmission of data on an 8-bit bus.
Key Features:
- Logic Type: Bidirectional Octal Bus Transceiver
- Bus Voltage Level: 5V
- Number of Pins: 20
- Mounting Type: Surface-Mount
- Package: SOIC (Small Outline Integrated Circuit)
- Operating Temperature Range: 0°C to 70°C
- Logic Family: ALS
- Propagation Delay Time: Fast switching speeds for improved data flow
The SN74ALS623ADWR offers a dual-in-line package and is encapsulated in a 20-pin SOIC, which is suitable for surface-mount technology (SMT). This makes it an excellent choice for space-constrained applications where board real estate is at a premium. The device operates within a temperature range of 0°C to 70°C, ensuring reliable performance across a variety of environmental conditions.
One of the notable features of the SN74ALS623ADWR is its ability to drive heavily loaded buses with capacitances up to 15pF, providing robust data communication with minimal signal degradation. Additionally, its bus hold circuitry eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing overall system costs.
The transceiver's control-function implementation permits maximum flexibility in timing. This includes the capability to operate the device as two 4-bit transceivers or one 8-bit transceiver. The direction of data flow is determined by the direction control (DIR) input, while the output-enable (OE) input can disable the device so that the buses are effectively isolated.
In summary, the SN74ALS623ADWR from Texas Instruments is a versatile and efficient solution for bidirectional data communication on bus-oriented systems. Its advanced features and reliable performance make it a popular choice for designers who require a high-speed, low-power bus transceiver in a compact, surface-mount package.