EN
  • EN
  • DE

SN74ALS621ADWRE4

Part No SN74ALS621ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259889-SN74ALS621ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS621ADWRE4 CAD Model

Description

Overview of SN74ALS621ADWRE4 by Texas Instruments

The SN74ALS621ADWRE4 is a high-performance, octal bus transceiver designed by Texas Instruments, featuring bi-directional communication between data buses. This integrated circuit is part of TI's Advanced Low-Power Schottky (ALS) logic family, ensuring fast switching speeds with reduced power consumption.

Key Features

  • Bus Transceiver Type: Octal, bidirectional with 3-state outputs.
  • Logic Family: ALS - Advanced Low-Power Schottky.
  • Package: The device is housed in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is surface-mountable and suitable for high-density PCB designs.
  • Operating Voltage: It operates at a voltage range of 4.5 V to 5.5 V, making it compatible with standard 5V TTL logic levels.
  • Drive Capability: The SN74ALS621ADWRE4 can sink up to 48 mA and source up to 24 mA, providing robust drive capabilities for connected devices.
  • Performance: It offers fast propagation delays and transition times, which are critical for high-speed data transmission.

Functionality

The SN74ALS621ADWRE4 provides two sets of eight bidirectional transceivers, each capable of transmitting data from the A bus to the B bus or vice versa depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can be used to disable the device and place its outputs in a high-impedance state, which is necessary when multiple devices are connected to the same bus.

Applications

With its versatile features, the SN74ALS621ADWRE4 is ideal for a variety of applications that require efficient and reliable data transfer between two buses. It is commonly used in:

  • Data communication systems.
  • Bus interface and bus arbitration.
  • Memory switching and buffering.
  • Peripheral drivers where high sink and source capabilities are required.

Overall, the SN74ALS621ADWRE4 from Texas Instruments is a robust and reliable solution for designers looking to facilitate bidirectional communication between data buses with minimal power draw and high-speed performance.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess