EN
  • EN
  • DE

SN74LVT125QDRQ1

Part No SN74LVT125QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVT
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LVT125
Other Names 2156-SN74LVT125QDRQ1,SN74LVT125QDRQ1R,TEXTISSN74LVT125QDRQ1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259112-SN74LVT125QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVT125QDRQ1 CAD Model

Description

The SN74LVT125QDRQ1 is a high-performance, quadruple bus buffer gate designed by Texas Instruments. This device features 3-state outputs and is part of the LVT family, which is known for its low-voltage operation and tolerance to mixed-voltage system environments.

Key Features

  • 3-State Outputs: The SN74LVT125QDRQ1 is equipped with outputs that can be put into a high impedance state, offering the flexibility to share bus lines without conflict.
  • Low-Voltage Operation: This device operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels.
  • High Drive: It has the capability to drive up to 24mA at the outputs, providing good signal integrity on loaded buses.
  • Compatibility: It is compatible with mixed-voltage system environments, allowing for seamless integration with both 3.3V and 5V systems.
  • ESD Protection: The buffer gate includes robust ESD protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The SN74LVT125QDRQ1 is versatile and can be used in a variety of applications, including:

  • Bus interface or signal buffering in mixed 3.3V/5V systems
  • Memory address drivers, clock drivers, and bus-oriented transmitters/receivers
  • Support for live insertion and withdrawal (hot plugging)

Quality and Reliability

As an automotive-qualified product, the SN74LVT125QDRQ1 meets the stringent requirements of the automotive industry for reliability and performance under extreme conditions. It is designed to withstand the rigors of automotive applications, ensuring consistent performance over a wide temperature range.

Package and Availability

This device is available in a small-outline package (SOP) and is offered in tape and reel for use in automated manufacturing environments. The SN74LVT125QDRQ1 is part of Texas Instruments' commitment to providing high-quality, industry-leading solutions for data bus and signal buffering needs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess